Manufacturer: ON Semiconductor
Win Source Part Number: 004159-NTD4804NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.43W (Ta), 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14.5A (Ta), 124A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4490pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
N-Channel Power MOSFET 30V 117A 4mR DPAK Product overview: NTD4804NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 117A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 117A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4804NT4G can be used for catalog matching and distributor lookup.
N-Channel 30V 14.5A (Ta), 124A (Tc) 1.43W (Ta), 107W (Tc) Surface Mount DPAK
N CHANNEL MOSFET, 30V, 19A, D-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19.6A; On Resistance Rds(on):0.0034ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
N CHANNEL MOSFET, 30V, 19A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.43W RoHS Compliant: Yes
MOSFET N-CH 30V 14.5A/124A DPAK
MOSFET N-CH 30V 14.5A/124A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 004159-NTD4804NT4G | 278-NTD4804NT4G | NTD4804NT4GOSTR-ND | 08R3882 | 27M2706 | NTD4804NT4G | NTD4804NT4G | NTD4804NT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4804NT4G | N-Channel 30V 117A DPAK MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 30V, 19A, D-Pak; Transistor Polarity Onsemi | N Channel Mosfet, 30V, 19A, D-Pak, Full Reel; Channel Type Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||||
| PD | 1430 to 107000 milliwatts | 1430 milliwatts | 1430 milliwatts | 1430 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |