onsemi N-Channel 16V 34.5A DPAK MOSFET Transistor NTD3817NT4G

Description
Power MOSFET 16V, 34.5A Single N-Channel, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD3817NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 34.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 34.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3817NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 16V, 34.5A Single N-Channel, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD3817NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 34.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 34.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3817NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 16V 34.5A DPAK MOSFET Transistor
278-NTD3817NT4G
N-Channel 16V 34.5A DPAK MOSFET Transistor 278-NTD3817NT4G
Power MOSFET 16V, 34.5A Single N-Channel, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD3817NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 34.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 34.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3817NT4G can be used for catalog matching and distributor lookup.

Power MOSFET 16V, 34.5A Single N-Channel, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD3817NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 34.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 34.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3817NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3817NT4G - 1083788-NTD3817NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3817NT4G
1083788-NTD3817NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3817NT4G 1083788-NTD3817NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083788-NTD3817NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta), 25.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 16V Continuous Drain Current at 25°C: 7.6A (Ta), 34.5A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Max Input Capacitance: 702pF @ 12V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 13.9 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083788-NTD3817NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 25.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 16V
Continuous Drain Current at 25°C: 7.6A (Ta), 34.5A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 10.5nC @ 4.5V
Max Input Capacitance: 702pF @ 12V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 13.9 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTD3817NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3817NT4G-ND
Single FETs, MOSFETs NTD3817NT4G-ND
N-Channel 16V 7.6A (Ta), 34.5A (Tc) 1.2W (Ta), 25.9W (Tc) Surface Mount DPAK

N-Channel 16V 7.6A (Ta), 34.5A (Tc) 1.2W (Ta), 25.9W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD3817NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD3817NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD3817NT4G
MOSFET N-CH 16V 7.6A/34.5A DPAK

MOSFET N-CH 16V 7.6A/34.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTD3817NT4G 1083788-NTD3817NT4G NTD3817NT4G-ND NTD3817NT4G
Product Name N-Channel 16V 34.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3817NT4G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 25900 milliwatts 1200 to 25900 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details