onsemi Single FETs, MOSFETs NTD3813NT4G

Description
N-Channel 16V 9.6A (Ta), 51A (Tc) 1.2W (Ta), 34.9W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 16V 9.6A (Ta), 51A (Tc) 1.2W (Ta), 34.9W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD3813NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3813NT4G-ND
Single FETs, MOSFETs NTD3813NT4G-ND
N-Channel 16V 9.6A (Ta), 51A (Tc) 1.2W (Ta), 34.9W (Tc) Surface Mount DPAK

N-Channel 16V 9.6A (Ta), 51A (Tc) 1.2W (Ta), 34.9W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3813NT4G - 1083787-NTD3813NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3813NT4G
1083787-NTD3813NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3813NT4G 1083787-NTD3813NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083787-NTD3813NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta), 34.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 16V Continuous Drain Current at 25°C: 9.6A (Ta), 51A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12.8nC @ 4.5V Max Input Capacitance: 963pF @ 12V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 8.75 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083787-NTD3813NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 34.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 16V
Continuous Drain Current at 25°C: 9.6A (Ta), 51A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 12.8nC @ 4.5V
Max Input Capacitance: 963pF @ 12V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 8.75 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 16V 51A DPAK MOSFET Transistor
278-NTD3813NT4G
N-Channel 16V 51A DPAK MOSFET Transistor 278-NTD3813NT4G
Power MOSFET 16V, 51A Single N-Channel, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD3813NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 51A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 51A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3813NT4G can be used for catalog matching and distributor lookup.

Power MOSFET 16V, 51A Single N-Channel, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD3813NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 51A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 51A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3813NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD3813NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD3813NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD3813NT4G
MOSFET N-CH 16V 9.6A/51A DPAK

MOSFET N-CH 16V 9.6A/51A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD3813NT4G-ND 1083787-NTD3813NT4G 278-NTD3813NT4G NTD3813NT4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3813NT4G N-Channel 16V 51A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 16 volts
Unlock Full Specs
to access all available technical data