Power MOSFET 16 V, 75 A, Single N-Channel, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD3808NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16 V, 75 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16 V, 75 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3808NT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083786-NTD3808NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 16V
Continuous Drain Current at 25°C: 12A (Ta), 76A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 21nC @ 4.5V
Max Input Capacitance: 1660pF @ 12V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
N-Channel 16V 12A (Ta), 76A (Tc) 1.3W (Ta), 52W (Tc) Surface Mount DPAK
MOSFET N-CH 16V 12A/76A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NTD3808NT4G | 1083786-NTD3808NT4G | NTD3808NT4G-ND | NTD3808NT4G |
| Product Name | N-Channel 16 V 75 A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3808NT4G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 52000 milliwatts | 1300 to 52000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Polarity | N-Channel; N-Channel | N-Channel |