Manufacturer: ON Semiconductor
Win Source Part Number: 1083783-NTD32N06LG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 93.75W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 32A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 50nC @ 5V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 16A, 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
N-Channel 60V 32A (Ta) 1.5W (Ta), 93.75W (Tj) Surface Mount DPAK
32A, 60V, 0.028ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369C-01, DPAK-3 Product overview: NTD32N06LG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 32A, 60V, 0.028ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32A, 60V, 0.028ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD32N06LG can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 32A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1083783-NTD32N06LG | NTD32N06LG-ND | 278-NTD32N06LG | NTD32N06LG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD32N06LG | Single FETs, MOSFETs | N-Channel 32A 60V 0.028ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | |||
| PD | 1500 to 93750 milliwatts | 93750 milliwatts |