onsemi N-Channel DPAK MOSFET Transistor NTD30N02G

Description
N Channel DPAK MOSFET 30 Amps, 24 Volts, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NTD30N02G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD30N02G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N Channel DPAK MOSFET 30 Amps, 24 Volts, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NTD30N02G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD30N02G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel DPAK MOSFET Transistor
278-NTD30N02G
N-Channel DPAK MOSFET Transistor 278-NTD30N02G
N Channel DPAK MOSFET 30 Amps, 24 Volts, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NTD30N02G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD30N02G can be used for catalog matching and distributor lookup.

N Channel DPAK MOSFET 30 Amps, 24 Volts, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NTD30N02G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD30N02G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD30N02G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD30N02G-ND
Single FETs, MOSFETs NTD30N02G-ND
N-Channel 24V 30A (Ta) 75W (Tj) Surface Mount DPAK

N-Channel 24V 30A (Ta) 75W (Tj) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082879-NTD30N02G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082879-NTD30N02G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082879-NTD30N02G
Win Source Part Number: 1082879-NTD30N02G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 24 V Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Rds On (Max) @ Id, Vgs: 14.5mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 75W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FDD8778; NTD5407NG; NTD40N03RT4G; STD2LN60K3; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-NTD30N02G-ON,ON SONSNTD30N02G Base Product Number: NTD30 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1082879-NTD30N02G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 24 V
Current - Continuous Drain (Id) @ 25°C: 30A (Ta)
Rds On (Max) @ Id, Vgs: 14.5mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 75W (Tj)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FDD8778; NTD5407NG; NTD40N03RT4G; STD2LN60K3;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-NTD30N02G-ON,ONSONSNTD30N02G
Base Product Number: NTD30
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD30N02G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD30N02G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD30N02G
MOSFET N-CH 24V 30A DPAK

MOSFET N-CH 24V 30A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD30N02G NTD30N02G-ND 1082879-NTD30N02G NTD30N02G
Product Name N-Channel DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data