Manufacturer: ON Semiconductor
Win Source Part Number: 1232383-NTD3055L170
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANSISTOR 9 A, 60 V, 0.17 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C, DPAK-3, FET General Purpose Power Product overview: NTD3055L170 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9 A, 60 V, 0.17 ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9 A, 60 V, 0.17 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055L170 can be used for catalog matching and distributor lookup.
N-Channel 60V 9A (Ta) 1.5W (Ta), 28.5W (Tj) Surface Mount DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1232383-NTD3055L170 | 278-NTD3055L170 | NTD3055L170-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L170 | N-Channel 9 A 60 V 0.17 ohm MOSFET Transistor | Single FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 |