N-Channel 60V 9A (Ta) 1.5W (Ta), 28.5W (Tj) Through Hole I-PAK
Single N-Channel Logic Level Power MOSFET 60V, 9A, 170mΩ, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD3055L170-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055L170-1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060600-NTD3055L170-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 28.5W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10nC @ 5V
Max Input Capacitance: 275pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 170 mOhm @ 4.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 9A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD3055L170-1G-ND | 278-NTD3055L170-1G | 060600-NTD3055L170-1G | NTD3055L170-1G |
| Product Name | Single FETs, MOSFETs | N-Channel 60V 9A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L170-1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | TO-251-3 Short Leads, IPak, TO-251AA | |
| Transistor Grade / Operating Range | Automotive | |||
| PD | 28500 milliwatts | 1500 to 28500 milliwatts |