N-Ch MOSFET, 60V, 9A, 150mΩ, DPAK Product overview: NTD3055-150T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055-150T4G can be used for catalog matching and distributor lookup.
N-Channel 60V 9A (Ta) 1.5W (Ta), 28.8W (Tj) Surface Mount DPAK
N-Channel 60V 9A (Ta) 1.5W (Ta), 28.8W (Tj) Surface Mount DPAK
N-Channel 60V 9A (Ta) 1.5W (Ta), 28.8W (Tj) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 004152-NTD3055-150T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 28.8W (Tj)
Family Name: NTD3055-150
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): NVD3055-150T4G; NVD3055-150T4G-VF01;
Introduction Date: June 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
N CHANNEL MOSFET, 60V, 9A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET, N-CH, 60V, 9A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes
(PRICE/TC),MOSFET, N-CH, 60V, 9A, TO-252, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:9A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.15OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:3V, POWER DISSIPATION ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 9A DPAK
MOSFET N-CH 60V 9A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTD3055-150T4G | NTD3055-150T4GOSDKR-ND | 004152-NTD3055-150T4G | 8021011P | 8021011 | 45J2115 | 50AC6479 | 18721637 | NTD3055-150T4G | NTD3055-150T4G | NTD3055-150T4G |
| Product Name | 60V 9A DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-150T4G | MOSFETs | MOSFETs | N Channel Mosfet, 60V, 9A, D-Pak; Channel Type Onsemi | Mosfet, N-Ch, 60V, 9A, To-252; Transistor Polarity Onsemi | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 1500 milliwatts | 1500 to 28800 milliwatts | 1500 milliwatts | ||||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-3 | TO-3; TO-252 (DPAK) | DPAK | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| V(BR)DSS | 60 volts | 60 volts |