onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-150G NTD3055-150G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060599-NTD3055-150G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 28.8W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060599-NTD3055-150G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 28.8W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-150G - 060599-NTD3055-150G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-150G
060599-NTD3055-150G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-150G 060599-NTD3055-150G
Manufacturer: ON Semiconductor Win Source Part Number: 060599-NTD3055-150G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 28.8W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060599-NTD3055-150G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 28.8W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 9A 60V 0.15ohm MOSFET Transistor
278-NTD3055-150G
N-Channel 9A 60V 0.15ohm MOSFET Transistor 278-NTD3055-150G
9A, 60V, 0.15ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369C-01, DPAK-3 Product overview: NTD3055-150G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 60V, 0.15ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 60V, 0.15ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055-150G can be used for catalog matching and distributor lookup.

9A, 60V, 0.15ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369C-01, DPAK-3 Product overview: NTD3055-150G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 60V, 0.15ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 60V, 0.15ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055-150G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD3055-150G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3055-150G-ND
Single FETs, MOSFETs NTD3055-150G-ND
N-Channel 60V 9A (Ta) 1.5W (Ta), 28.8W (Tj) Surface Mount DPAK

N-Channel 60V 9A (Ta) 1.5W (Ta), 28.8W (Tj) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD3055-150G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD3055-150G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD3055-150G
MOSFET N-CH 60V 9A DPAK

MOSFET N-CH 60V 9A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 060599-NTD3055-150G 278-NTD3055-150G NTD3055-150G-ND NTD3055-150G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-150G N-Channel 9A 60V 0.15ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 1500 to 28800 milliwatts 28800 milliwatts
Unlock Full Specs
to access all available technical data