The NTD3055-150 series comprises N-channel MOSFETs designed for low-voltage, high-speed switching in power supplies, converters, and motor controls. The device is available in DPAK and IPAK packages, with the IPAK variant (NTD3055-150-1G) featuring a straight lead through-hole mounting style. It has a continuous drain current rating of 9.0 A at 25 °C, a drain-to-source voltage of 60 V, and a typical on-resistance of 122 mΩ at 10 V gate bias. The part is RoHS compliant, Pb-free, and AEC-Q101 qualified for automotive applications. Total power dissipation is 1.5 W on a minimum pad, with thermal resistance of 100 °C/W. Operating temperature range is from -55 °C to 175 °C.
Manufacturer: onsemi
Win Source Part Number: 1324313-NTD3055-150-
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 75
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ONSONSNTD3055-150-1,
Base Product Number: NTD30
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324313-NTD3055-150-1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |