onsemi MOSFETs NTD3055-094T4G

Description
MOSFET N-Channel 60V 12A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 12A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7916286P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7916286P
MOSFETs 7916286P
MOSFET N-Channel 60V 12A DPAK

MOSFET N-Channel 60V 12A DPAK

Supplier's Site
MOSFETs - 7916286 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7916286
MOSFETs 7916286
MOSFET N-Channel 60V 12A DPAK

MOSFET N-Channel 60V 12A DPAK

Supplier's Site
MOSFETs - 1629608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1629608
MOSFETs 1629608
MOSFET N-Channel 60V 12A DPAK

MOSFET N-Channel 60V 12A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-094T4G - 004151-NTD3055-094T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-094T4G
004151-NTD3055-094T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-094T4G 004151-NTD3055-094T4G
Manufacturer: ON Semiconductor Win Source Part Number: 004151-NTD3055-094T4 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 48W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 94 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 004151-NTD3055-094T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 48W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 94 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - NTD3055-094T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3055-094T4GOSTR-ND
Single FETs, MOSFETs NTD3055-094T4GOSTR-ND
N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD3055-094T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3055-094T4GOSCT-ND
Single FETs, MOSFETs NTD3055-094T4GOSCT-ND
N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD3055-094T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3055-094T4GOSDKR-ND
Single FETs, MOSFETs NTD3055-094T4GOSDKR-ND
N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
60V 12A DPAK MOSFET Transistor
278-NTD3055-094T4G
60V 12A DPAK MOSFET Transistor 278-NTD3055-094T4G
N-Ch MOSFET, 60V, 12A, 94mR, DPAK Product overview: NTD3055-094T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055-094T4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 12A, 94mR, DPAK Product overview: NTD3055-094T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055-094T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 12A N-Channel

MOSFET 60V 12A N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD3055-094T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD3055-094T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD3055-094T4G
MOSFET N-CH 60V 12A DPAK

MOSFET N-CH 60V 12A DPAK

Supplier's Site
Single FETs, MOSFETs - NTD3055-094T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD3055-094T4G
Single FETs, MOSFETs NTD3055-094T4G
MOSFET N-CH 60V 12A DPAK

MOSFET N-CH 60V 12A DPAK

Supplier's Site Datasheet
N Channel Mosfet, 60V, 12A, D-Pak; Channel Type Onsemi - 71J7043 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 12A, D-Pak; Channel Type Onsemi
71J7043
N Channel Mosfet, 60V, 12A, D-Pak; Channel Type Onsemi 71J7043
N CHANNEL MOSFET, 60V, 12A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 12A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 12A, To-252-3; Channel Type Onsemi - 29X6217 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 12A, To-252-3; Channel Type Onsemi
29X6217
Mosfet, N Channel, 60V, 12A, To-252-3; Channel Type Onsemi 29X6217
MOSFET, N CHANNEL, 60V, 12A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 12A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7916286P 7916286 004151-NTD3055-094T4G NTD3055-094T4GOSTR-ND 278-NTD3055-094T4G NTD3055-094T4G NTD3055-094T4G NTD3055-094T4G 71J7043
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-094T4G Single FETs, MOSFETs 60V 12A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 60V, 12A, D-Pak; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data