onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD2955T4G NTD2955T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 004150-NTD2955T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 55W (Tj) Family Name: NTD2955 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): STD2955T4G; NVD2955T4G; SVD2955T4G; STD10PF06; Introduction Date: July 17, 2003 ECCN: EAR99 Country of Origin: China, Czech Republic, Japan, Malaysia, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 004150-NTD2955T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 55W (Tj) Family Name: NTD2955 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): STD2955T4G; NVD2955T4G; SVD2955T4G; STD10PF06; Introduction Date: July 17, 2003 ECCN: EAR99 Country of Origin: China, Czech Republic, Japan, Malaysia, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD2955T4G - 004150-NTD2955T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD2955T4G
004150-NTD2955T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD2955T4G 004150-NTD2955T4G
Manufacturer: ON Semiconductor Win Source Part Number: 004150-NTD2955T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 55W (Tj) Family Name: NTD2955 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): STD2955T4G; NVD2955T4G; SVD2955T4G; STD10PF06; Introduction Date: July 17, 2003 ECCN: EAR99 Country of Origin: China, Czech Republic, Japan, Malaysia, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: ON Semiconductor
Win Source Part Number: 004150-NTD2955T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 55W (Tj)
Family Name: NTD2955
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): STD2955T4G; NVD2955T4G; SVD2955T4G; STD10PF06;
Introduction Date: July 17, 2003
ECCN: EAR99
Country of Origin: China, Czech Republic, Japan, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -12A DPAK MOSFET Transistor
278-NTD2955T4G
P-Channel -60V -12A DPAK MOSFET Transistor 278-NTD2955T4G
P-Channel MOSFET -60V, -12A, 180mΩ, DPAK Product overview: NTD2955T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD2955T4G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -60V, -12A, 180mΩ, DPAK Product overview: NTD2955T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD2955T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 463038 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
463038
MOSFETs 463038
MOSFET P-Channel 60V 12A DPAK

MOSFET P-Channel 60V 12A DPAK

Supplier's Site
MOSFETs - 463038P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
463038P
MOSFETs 463038P
MOSFET P-Channel 60V 12A DPAK

MOSFET P-Channel 60V 12A DPAK

Supplier's Site
MOSFETs - 1245400 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1245400
MOSFETs 1245400
MOSFET P-Channel 60V 12A DPAK

MOSFET P-Channel 60V 12A DPAK

Supplier's Site
Single FETs, MOSFETs - NTD2955T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD2955T4GOSTR-ND
Single FETs, MOSFETs NTD2955T4GOSTR-ND
P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD2955T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD2955T4GOSDKR-ND
Single FETs, MOSFETs NTD2955T4GOSDKR-ND
P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD2955T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD2955T4GOSCT-ND
Single FETs, MOSFETs NTD2955T4GOSCT-ND
P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD2955T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD2955T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD2955T4G
MOSFET P-CH 60V 12A DPAK

MOSFET P-CH 60V 12A DPAK

Supplier's Site
Transistor - 18721869 - Radwell International
Willingboro, NJ, United States
Transistor
18721869
Transistor 18721869
TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.18OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-O-XIDE FET, DPACK CASE 369C, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.18OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-O-XIDE FET, DPACK CASE 369C, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V -12A P-Channel

MOSFET -60V -12A P-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTD2955T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD2955T4G
Single FETs, MOSFETs NTD2955T4G
MOSFET P-CH 60V 12A DPAK

MOSFET P-CH 60V 12A DPAK

Supplier's Site Datasheet
P Channel Mosfet, -60V, 12A, D-Pak; Channel Type Onsemi - 10N9570 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 12A, D-Pak; Channel Type Onsemi
10N9570
P Channel Mosfet, -60V, 12A, D-Pak; Channel Type Onsemi 10N9570
P CHANNEL MOSFET, -60V, 12A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 12A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 12A, D-Pak, Full Reel; Channel Type Onsemi - 98H0956 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 12A, D-Pak, Full Reel; Channel Type Onsemi
98H0956
P Channel Mosfet, -60V, 12A, D-Pak, Full Reel; Channel Type Onsemi 98H0956
P CHANNEL MOSFET, -60V, 12A, D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8VRoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 12A, D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 004150-NTD2955T4G 278-NTD2955T4G 463038 463038P NTD2955T4GOSTR-ND NTD2955T4G 18721869 NTD2955T4G NTD2955T4G 10N9570
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD2955T4G P-Channel -60V -12A DPAK MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Single FETs, MOSFETs P Channel Mosfet, -60V, 12A, D-Pak; Channel Type Onsemi
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 60 volts 60 volts
PD 55000 milliwatts 55000 milliwatts 55000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data