P-Channel MOSFET -60V, -12A, 155mR, TO-251 Product overview: NTD2955-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD2955-1G can be used for catalog matching and distributor lookup.
P-Channel 60V 12A (Ta) 55W (Tj) Through Hole I-PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 004149-NTD2955-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 55W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET P-CH 60V 12A IPAK
MOSFET P-CH 60V 12A IPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTD2955-1G | NTD2955-1GOS-ND | 004149-NTD2955-1G | NTD2955-1G | NTD2955-1G | NTD2955-1G |
| Product Name | P-Channel -60V -12A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD2955-1G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| PD | 55000 milliwatts | 55000 milliwatts | 55000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | TO-251-3 Short Leads, IPak, TO-251AA | 30 nC @ 10 V |