onsemi MOSFETs NTD25P03LT4G

Description
MOSFET P-Ch 25A 30V Logic DPAK
Request a Quote Datasheet
Description
MOSFET P-Ch 25A 30V Logic DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7737888 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7737888
MOSFETs 7737888
MOSFET P-Ch 25A 30V Logic DPAK

MOSFET P-Ch 25A 30V Logic DPAK

Supplier's Site
MOSFETs - 7737888P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7737888P
MOSFETs 7737888P
MOSFET P-Ch 25A 30V Logic DPAK

MOSFET P-Ch 25A 30V Logic DPAK

Supplier's Site
MOSFETs - 1035122 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1035122
MOSFETs 1035122
MOSFET P-Ch 25A 30V Logic DPAK

MOSFET P-Ch 25A 30V Logic DPAK

Supplier's Site
Single FETs, MOSFETs - NTD25P03LT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD25P03LT4GOSDKR-ND
Single FETs, MOSFETs NTD25P03LT4GOSDKR-ND
P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK

P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD25P03LT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD25P03LT4GOSTR-ND
Single FETs, MOSFETs NTD25P03LT4GOSTR-ND
P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK

P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD25P03LT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD25P03LT4GOSCT-ND
Single FETs, MOSFETs NTD25P03LT4GOSCT-ND
P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK

P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -25A DPAK MOSFET Transistor
278-NTD25P03LT4G
P-Channel -30V -25A DPAK MOSFET Transistor 278-NTD25P03LT4G
P-Channel MOSFET, -30V, -25A, 51mΩ, DPAK Product overview: NTD25P03LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD25P03LT4G can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -30V, -25A, 51mΩ, DPAK Product overview: NTD25P03LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD25P03LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4G - 004148-NTD25P03LT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4G
004148-NTD25P03LT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4G 004148-NTD25P03LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 004148-NTD25P03LT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 1260pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 80 mOhm @ 25A, 5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 004148-NTD25P03LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 1260pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 80 mOhm @ 25A, 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30V -25A P-Channel

MOSFET -30V -25A P-Channel

Buy Now Datasheet
P Channel Mosfet, -30V, 25A, D-Pak; Channel Type Onsemi - 06R3474 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 25A, D-Pak; Channel Type Onsemi
06R3474
P Channel Mosfet, -30V, 25A, D-Pak; Channel Type Onsemi 06R3474
P CHANNEL MOSFET, -30V, 25A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 25A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -30V, 25A, D-Pak, Full Reel; Channel Type Onsemi - 71J7039 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 25A, D-Pak, Full Reel; Channel Type Onsemi
71J7039
P Channel Mosfet, -30V, 25A, D-Pak, Full Reel; Channel Type Onsemi 71J7039
P CHANNEL MOSFET, -30V, 25A, D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 25A, D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTD25P03LT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD25P03LT4G
Single FETs, MOSFETs NTD25P03LT4G
MOSFET P-CH 30V 25A DPAK

MOSFET P-CH 30V 25A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD25P03LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD25P03LT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD25P03LT4G
MOSFET P-CH 30V 25A DPAK

MOSFET P-CH 30V 25A DPAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTD25P03LT4G
Triode/MOS Tube/Transistor >> MOSFETs NTD25P03LT4G
30V 25A 80mΩ@5V,25A 75W 2V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS

30V 25A 80mΩ@5V,25A 75W 2V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7737888 7737888P NTD25P03LT4GOSDKR-ND 278-NTD25P03LT4G 004148-NTD25P03LT4G NTD25P03LT4G 06R3474 NTD25P03LT4G NTD25P03LT4G NTD25P03LT4G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs P-Channel -30V -25A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4G MOSFET P Channel Mosfet, -30V, 25A, D-Pak; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
Number of units in IC 1
PD 75000 milliwatts 75000 milliwatts 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
60V 300MA SOT23 MOSFET Transistor - 278-2N7002H6327XTSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers