P-Channel MOSFET, -30V, -25A, 51mΩ, DPAK Product overview: NTD25P03LG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD25P03LG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060597-NTD25P03LG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 1260pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 80 mOhm @ 25A, 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management
P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK
MOSFET P-CH 30V 25A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NTD25P03LG | 060597-NTD25P03LG | NTD25P03LGOS-ND | NTD25P03LG |
| Product Name | P-Channel -30V -25A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LG | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |
| PD | 75000 milliwatts | 75000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |