onsemi Single FETs, MOSFETs NTD25P03L1

Description
P-Channel 30V 25A (Ta) 75W (Tj) Through Hole I-PAK
Request a Quote Datasheet
Description
P-Channel 30V 25A (Ta) 75W (Tj) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD25P03L1OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD25P03L1OS-ND
Single FETs, MOSFETs NTD25P03L1OS-ND
P-Channel 30V 25A (Ta) 75W (Tj) Through Hole I-PAK

P-Channel 30V 25A (Ta) 75W (Tj) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD25P03L1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD25P03L1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD25P03L1
MOSFET P-CH 30V 25A IPAK

MOSFET P-CH 30V 25A IPAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NTD25P03L1OS-ND NTD25P03L1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details