onsemi 60V 24A DPAK MOSFET Transistor NTD24N06T4G

Description
N-Ch MOSFET, 60V, 24A, 42mΩ, DPAK Product overview: NTD24N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 60V, 24A, 42mΩ, DPAK Product overview: NTD24N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 24A DPAK MOSFET Transistor
278-NTD24N06T4G
60V 24A DPAK MOSFET Transistor 278-NTD24N06T4G
N-Ch MOSFET, 60V, 24A, 42mΩ, DPAK Product overview: NTD24N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06T4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 24A, 42mΩ, DPAK Product overview: NTD24N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD24N06T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD24N06T4GOSTR-ND
Single FETs, MOSFETs NTD24N06T4GOSTR-ND
N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK

N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06T4G - 004147-NTD24N06T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06T4G
004147-NTD24N06T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06T4G 004147-NTD24N06T4G
Manufacturer: ON Semiconductor Win Source Part Number: 004147-NTD24N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 004147-NTD24N06T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 24A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 32326193 - Radwell International
Willingboro, NJ, United States
Transistor
32326193
Transistor 32326193
(PRICE/TC),MOSFET, N-CH, 60V, 27A, TO-252, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:27A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.032OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V, POWER DISSIPATION ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),MOSFET, N-CH, 60V, 27A, TO-252, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:27A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.032OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V, POWER DISSIPATION ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD24N06T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD24N06T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD24N06T4G
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site
Mosfet, N-Ch, 60V, 27A, To-252; Transistor Polarity Onsemi - 50AC6478 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 27A, To-252; Transistor Polarity Onsemi
50AC6478
Mosfet, N-Ch, 60V, 27A, To-252; Transistor Polarity Onsemi 50AC6478
MOSFET, N-CH, 60V, 27A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:27A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 27A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:27A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTD24N06T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD24N06T4G
Single FETs, MOSFETs NTD24N06T4G
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTD24N06T4G NTD24N06T4GOSTR-ND 004147-NTD24N06T4G 32326193 NTD24N06T4G 50AC6478 NTD24N06T4G
Product Name 60V 24A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06T4G Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 27A, To-252; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 1360 milliwatts 1360 to 62500 milliwatts 1360 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK 1200 pF @ 25 V TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR9024NTRLCT-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
8 suppliers