onsemi 60V 24A DPAK MOSFET Transistor NTD24N06LT4G

Description
N-Ch MOSFET, 60V, 24A, 36mΩ, DPAK Product overview: NTD24N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06LT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 60V, 24A, 36mΩ, DPAK Product overview: NTD24N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06LT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 24A DPAK MOSFET Transistor
278-NTD24N06LT4G
60V 24A DPAK MOSFET Transistor 278-NTD24N06LT4G
N-Ch MOSFET, 60V, 24A, 36mΩ, DPAK Product overview: NTD24N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06LT4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 24A, 36mΩ, DPAK Product overview: NTD24N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06LT4G - 004146-NTD24N06LT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06LT4G
004146-NTD24N06LT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06LT4G 004146-NTD24N06LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 004146-NTD24N06LT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 1140pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 45 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 004146-NTD24N06LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 24A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 1140pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 45 mOhm @ 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - NTD24N06LT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD24N06LT4GOSDKR-ND
Single FETs, MOSFETs NTD24N06LT4GOSDKR-ND
N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK

N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD24N06LT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD24N06LT4GOSTR-ND
Single FETs, MOSFETs NTD24N06LT4GOSTR-ND
N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK

N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD24N06LT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD24N06LT4GOSCT-ND
Single FETs, MOSFETs NTD24N06LT4GOSCT-ND
N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK

N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 6889127 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889127
MOSFETs 6889127
MOSFET N-Channel 60V 24A Logic DPAK

MOSFET N-Channel 60V 24A Logic DPAK

Supplier's Site
MOSFETs - 1035067 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1035067
MOSFETs 1035067
MOSFET N-Channel 60V 24A Logic DPAK

MOSFET N-Channel 60V 24A Logic DPAK

Supplier's Site
MOSFETs - 6889127P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889127P
MOSFETs 6889127P
MOSFET N-Channel 60V 24A Logic DPAK

MOSFET N-Channel 60V 24A Logic DPAK

Supplier's Site
N Channel Mosfet, 60V, 24A, D-Pak; Channel Type Onsemi - 71J7038 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 24A, D-Pak; Channel Type Onsemi
71J7038
N Channel Mosfet, 60V, 24A, D-Pak; Channel Type Onsemi 71J7038
N CHANNEL MOSFET, 60V, 24A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 24A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 24A, D-Pak; Channel Type Onsemi - 10N9717 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 24A, D-Pak; Channel Type Onsemi
10N9717
N Channel Mosfet, 60V, 24A, D-Pak; Channel Type Onsemi 10N9717
N CHANNEL MOSFET, 60V, 24A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 24A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD24N06LT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD24N06LT4G
Single FETs, MOSFETs NTD24N06LT4G
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 24V 60A POWER MOSFET

MOSFET 24V 60A POWER MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD24N06LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD24N06LT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD24N06LT4G
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD24N06LT4G 004146-NTD24N06LT4G NTD24N06LT4GOSDKR-ND 6889127 6889127P 71J7038 NTD24N06LT4G NTD24N06LT4G NTD24N06LT4G
Product Name 60V 24A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06LT4G Single FETs, MOSFETs MOSFETs MOSFETs N Channel Mosfet, 60V, 24A, D-Pak; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 1360 milliwatts 1360 to 62500 milliwatts 1360 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data