N-Channel 25V 3.8A (Ta), 17.1A (Tc) 1.14W (Ta), 22.3W (Tc) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1083766-NTD23N03RG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.14W (Ta), 22.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 3.8A (Ta), 17.1A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 3.76nC @ 4.5V
Max Input Capacitance: 225pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
3.8A, 25V, 0.06ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369AA-01, DPAK-3 Product overview: NTD23N03RG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.8A, 25V, 0.06ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.8A, 25V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD23N03RG can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 3.8A/17.1A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD23N03RG-ND | 1083766-NTD23N03RG | 278-NTD23N03RG | NTD23N03RG |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD23N03RG | N-Channel 3.8A 25V 0.06ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK | 3.76 nC @ 4.5 V | |
| V(BR)DSS | 25 volts |