onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N06T4G NTD20N06T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 004142-NTD20N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.88W (Ta), 60W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1015pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 004142-NTD20N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.88W (Ta), 60W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1015pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N06T4G - 004142-NTD20N06T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N06T4G
004142-NTD20N06T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N06T4G 004142-NTD20N06T4G
Manufacturer: ON Semiconductor Win Source Part Number: 004142-NTD20N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.88W (Ta), 60W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1015pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 004142-NTD20N06T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.88W (Ta), 60W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1015pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 46 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 20A DPAK MOSFET Transistor
278-NTD20N06T4G
60V 20A DPAK MOSFET Transistor 278-NTD20N06T4G
N-Ch MOSFET 60V 20A 46mR DPAK Product overview: NTD20N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20N06T4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET 60V 20A 46mR DPAK Product overview: NTD20N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20N06T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD20N06T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD20N06T4GOSDKR-ND
Single FETs, MOSFETs NTD20N06T4GOSDKR-ND
N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK

N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD20N06T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD20N06T4GOSCT-ND
Single FETs, MOSFETs NTD20N06T4GOSCT-ND
N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK

N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD20N06T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD20N06T4GOSTR-ND
Single FETs, MOSFETs NTD20N06T4GOSTR-ND
N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK

N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD20N06T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD20N06T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD20N06T4G
MOSFET N-CH 60V 20A DPAK

MOSFET N-CH 60V 20A DPAK

Supplier's Site
Transistor - 32326177 - Radwell International
Willingboro, NJ, United States
Transistor
32326177
Transistor 32326177
(PRICE/TC) N CHANNEL MOSFET, 60V, 20A, D-PAK, TRANSISTOR POLARITY N CHANNEL, DRAIN SOURCE VOLTAGE VDS 60V, CONTINUOUS DRAIN CURRENT ID 20A, ON RESISTANCE RDS(ON) 0.0375OHM, TRANSISTOR MOUNTING SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS 10V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 60V, 20A, D-PAK, TRANSISTOR POLARITY N CHANNEL, DRAIN SOURCE VOLTAGE VDS 60V, CONTINUOUS DRAIN CURRENT ID 20A, ON RESISTANCE RDS(ON) 0.0375OHM, TRANSISTOR MOUNTING SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS 10V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 60V, 20A, D-Pak; Channel Type Onsemi - 09R9640 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 20A, D-Pak; Channel Type Onsemi
09R9640
N Channel Mosfet, 60V, 20A, D-Pak; Channel Type Onsemi 09R9640
N CHANNEL MOSFET, 60V, 20A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.91V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 20A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.91V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 20A, D-Pak; Channel Type Onsemi - 45J2106 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 20A, D-Pak; Channel Type Onsemi
45J2106
N Channel Mosfet, 60V, 20A, D-Pak; Channel Type Onsemi 45J2106
N CHANNEL MOSFET, 60V, 20A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.91V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 20A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.91V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD20N06T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD20N06T4G
Single FETs, MOSFETs NTD20N06T4G
MOSFET N-CH 60V 20A DPAK

MOSFET N-CH 60V 20A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 20A N-Channel

MOSFET 60V 20A N-Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 004142-NTD20N06T4G 278-NTD20N06T4G NTD20N06T4GOSDKR-ND NTD20N06T4G 32326177 09R9640 NTD20N06T4G NTD20N06T4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N06T4G 60V 20A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor N Channel Mosfet, 60V, 20A, D-Pak; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 1880 to 60000 milliwatts 1880 milliwatts 1880 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details