onsemi MOSFETs NTD18N06LT4G

Description
MOSFET N-Ch 18A 60V Logic DPAK
Request a Quote Datasheet
Description
MOSFET N-Ch 18A 60V Logic DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7737875 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7737875
MOSFETs 7737875
MOSFET N-Ch 18A 60V Logic DPAK

MOSFET N-Ch 18A 60V Logic DPAK

Supplier's Site
MOSFETs - 1035121 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1035121
MOSFETs 1035121
MOSFET N-Ch 18A 60V Logic DPAK

MOSFET N-Ch 18A 60V Logic DPAK

Supplier's Site
MOSFETs - 7737875P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7737875P
MOSFETs 7737875P
MOSFET N-Ch 18A 60V Logic DPAK

MOSFET N-Ch 18A 60V Logic DPAK

Supplier's Site
Singapore, Singapore
60V 18A DPAK MOSFET Transistor
278-NTD18N06LT4G
60V 18A DPAK MOSFET Transistor 278-NTD18N06LT4G
N-Ch MOSFET, 60V, 18A, 54mΩ, DPAK Product overview: NTD18N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD18N06LT4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 18A, 54mΩ, DPAK Product overview: NTD18N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD18N06LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD18N06LT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD18N06LT4GOSDKR-ND
Single FETs, MOSFETs NTD18N06LT4GOSDKR-ND
N-Channel 60V 18A (Ta) 2.1W (Ta), 55W (Tj) Surface Mount DPAK

N-Channel 60V 18A (Ta) 2.1W (Ta), 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD18N06LT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD18N06LT4GOSTR-ND
Single FETs, MOSFETs NTD18N06LT4GOSTR-ND
N-Channel 60V 18A (Ta) 2.1W (Ta), 55W (Tj) Surface Mount DPAK

N-Channel 60V 18A (Ta) 2.1W (Ta), 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD18N06LT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD18N06LT4GOSCT-ND
Single FETs, MOSFETs NTD18N06LT4GOSCT-ND
N-Channel 60V 18A (Ta) 2.1W (Ta), 55W (Tj) Surface Mount DPAK

N-Channel 60V 18A (Ta) 2.1W (Ta), 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD18N06LT4G - 060596-NTD18N06LT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD18N06LT4G
060596-NTD18N06LT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD18N06LT4G 060596-NTD18N06LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060596-NTD18N06LT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 55W (Tj) Family Name: NTD18N06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 675pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 65 mOhm @ 9A, 5V Alternative Parts (Cross-Reference): NTDV18N06LT4G; STD16NE06T4; STD17N06LT4; STD17N06L; Introduction Date: September 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060596-NTD18N06LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 55W (Tj)
Family Name: NTD18N06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 675pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 65 mOhm @ 9A, 5V
Alternative Parts (Cross-Reference): NTDV18N06LT4G; STD16NE06T4; STD17N06LT4; STD17N06L;
Introduction Date: September 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 18A N-Channel

MOSFET 60V 18A N-Channel

Buy Now Datasheet
N Channel Mosfet, 60V, 18A, D-Pak, Full Reel; Channel Type Onsemi - 45J2102 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 18A, D-Pak, Full Reel; Channel Type Onsemi
45J2102
N Channel Mosfet, 60V, 18A, D-Pak, Full Reel; Channel Type Onsemi 45J2102
N CHANNEL MOSFET, 60V, 18A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 18A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 18A, To-252-3; Transistor Polarity Onsemi - 81Y7034 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 18A, To-252-3; Transistor Polarity Onsemi
81Y7034
Mosfet, N Channel, 60V, 18A, To-252-3; Transistor Polarity Onsemi 81Y7034
MOSFET, N CHANNEL, 60V, 18A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.054ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 18A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.054ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 18A, D-Pak; Channel Type Onsemi - 09R9639 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 18A, D-Pak; Channel Type Onsemi
09R9639
N Channel Mosfet, 60V, 18A, D-Pak; Channel Type Onsemi 09R9639
N CHANNEL MOSFET, 60V, 18A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 18A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTD18N06LT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD18N06LT4G
Single FETs, MOSFETs NTD18N06LT4G
MOSFET N-CH 60V 18A DPAK

MOSFET N-CH 60V 18A DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7737875 7737875P 278-NTD18N06LT4G NTD18N06LT4GOSDKR-ND 060596-NTD18N06LT4G NTD18N06LT4G 45J2102 81Y7034 NTD18N06LT4G
Product Name MOSFETs MOSFETs 60V 18A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD18N06LT4G MOSFET N Channel Mosfet, 60V, 18A, D-Pak, Full Reel; Channel Type Onsemi Mosfet, N Channel, 60V, 18A, To-252-3; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
PD 55000 milliwatts 2100 to 55000 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details
30V 75A DPAK MOSFET Transistor - 278-BUK724R5-30C,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers