onsemi Single FETs, MOSFETs NTD15N06LT4

Description
N-Channel 60V 15A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 60V 15A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD15N06LT4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD15N06LT4OS-ND
Single FETs, MOSFETs NTD15N06LT4OS-ND
N-Channel 60V 15A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

N-Channel 60V 15A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 15 A 60 V 0.1 ohm MOSFET Transistor
278-NTD15N06LT4
N-Channel 15 A 60 V 0.1 ohm MOSFET Transistor 278-NTD15N06LT4
TRANSISTOR 15 A, 60 V, 0.1 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3, FET General Purpose Power Product overview: NTD15N06LT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 60 V, 0.1 ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15 A, 60 V, 0.1 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD15N06LT4 can be used for catalog matching and distributor lookup.

TRANSISTOR 15 A, 60 V, 0.1 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3, FET General Purpose Power Product overview: NTD15N06LT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 60 V, 0.1 ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15 A, 60 V, 0.1 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD15N06LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD15N06LT4 - 041966-NTD15N06LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD15N06LT4
041966-NTD15N06LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD15N06LT4 041966-NTD15N06LT4
Manufacturer: ON Semiconductor Win Source Part Number: 041966-NTD15N06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 48W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 100 mOhm @ 7.5A, 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041966-NTD15N06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 48W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 100 mOhm @ 7.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD15N06LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD15N06LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD15N06LT4
MOSFET N-CH 60V 15A DPAK

MOSFET N-CH 60V 15A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD15N06LT4OS-ND 278-NTD15N06LT4 041966-NTD15N06LT4 NTD15N06LT4
Product Name Single FETs, MOSFETs N-Channel 15 A 60 V 0.1 ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD15N06LT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 48000 milliwatts 1500 to 48000 milliwatts
Unlock Full Specs
to access all available technical data