onsemi 25V 14A DPAK MOSFET Transistor NTD14N03RT4G

Description
N-Ch MOSFET, 25V, 14A, 95mΩ, DPAK Product overview: NTD14N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD14N03RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 25V, 14A, 95mΩ, DPAK Product overview: NTD14N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD14N03RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 14A DPAK MOSFET Transistor
278-NTD14N03RT4G
25V 14A DPAK MOSFET Transistor 278-NTD14N03RT4G
N-Ch MOSFET, 25V, 14A, 95mΩ, DPAK Product overview: NTD14N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD14N03RT4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 25V, 14A, 95mΩ, DPAK Product overview: NTD14N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD14N03RT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD14N03RT4G - 004139-NTD14N03RT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD14N03RT4G
004139-NTD14N03RT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD14N03RT4G 004139-NTD14N03RT4G
Manufacturer: ON Semiconductor Win Source Part Number: 004139-NTD14N03RT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.04W (Ta), 20.8W (Tc) Family Name: NTD14N03R Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 1.8nC @ 5V Max Input Capacitance: 115pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): AP12L02H; SSD3055LA; NTD14N03RG; Introduction Date: January 29, 2003 ECCN: EAR99 Country of Origin: China, Malaysia , Vietnam , United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 004139-NTD14N03RT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.04W (Ta), 20.8W (Tc)
Family Name: NTD14N03R
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 1.8nC @ 5V
Max Input Capacitance: 115pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): AP12L02H; SSD3055LA; NTD14N03RG;
Introduction Date: January 29, 2003
ECCN: EAR99
Country of Origin: China, Malaysia , Vietnam , United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTD14N03RT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD14N03RT4GOSCT-ND
Single FETs, MOSFETs NTD14N03RT4GOSCT-ND
N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK

N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD14N03RT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD14N03RT4GOSTR-ND
Single FETs, MOSFETs NTD14N03RT4GOSTR-ND
N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK

N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD14N03RT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD14N03RT4GOSDKR-ND
Single FETs, MOSFETs NTD14N03RT4GOSDKR-ND
N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK

N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V 14A N-Channel

MOSFET 25V 14A N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD14N03RT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD14N03RT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD14N03RT4G
MOSFET N-CH 25V 2.5A DPAK

MOSFET N-CH 25V 2.5A DPAK

Supplier's Site
Single FETs, MOSFETs - NTD14N03RT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD14N03RT4G
Single FETs, MOSFETs NTD14N03RT4G
MOSFET N-CH 25V 2.5A DPAK

MOSFET N-CH 25V 2.5A DPAK

Supplier's Site Datasheet
N Channel Mosfet, 25V, 14A, D-Pak; Transistor Polarity Onsemi - 09R9638 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 14A, D-Pak; Transistor Polarity Onsemi
09R9638
N Channel Mosfet, 25V, 14A, D-Pak; Transistor Polarity Onsemi 09R9638
N CHANNEL MOSFET, 25V, 14A, D-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:14A; On Resistance Rds(on):0.095ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 14A, D-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:14A; On Resistance Rds(on):0.095ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 25V, 14A, To-252; Transistor Polarity Onsemi - 13AC3879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 14A, To-252; Transistor Polarity Onsemi
13AC3879
Mosfet, N-Ch, 25V, 14A, To-252; Transistor Polarity Onsemi 13AC3879
MOSFET, N-CH, 25V, 14A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0704ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 14A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0704ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 25V, 14A, D-Pak, Full Reel; Channel Type Onsemi - 83H7804 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 14A, D-Pak, Full Reel; Channel Type Onsemi
83H7804
N Channel Mosfet, 25V, 14A, D-Pak, Full Reel; Channel Type Onsemi 83H7804
N CHANNEL MOSFET, 25V, 14A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 14A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTD14N03RT4G 004139-NTD14N03RT4G NTD14N03RT4GOSCT-ND NTD14N03RT4G NTD14N03RT4G NTD14N03RT4G 09R9638 13AC3879 83H7804
Product Name 25V 14A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD14N03RT4G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 25V, 14A, D-Pak; Transistor Polarity Onsemi Mosfet, N-Ch, 25V, 14A, To-252; Transistor Polarity Onsemi N Channel Mosfet, 25V, 14A, D-Pak, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 1040 milliwatts 1040 to 20800 milliwatts 1040 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 25 volts 25 volts
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data