onsemi N-Channel 24V 110A DPAK MOSFET Transistor NTD110N02RT4G

Description
N-Channel Power MOSFET 24V 110A 4.6mR DPAK SM Product overview: NTD110N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 110A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET 24V 110A 4.6mR DPAK SM Product overview: NTD110N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 110A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 24V 110A DPAK MOSFET Transistor
278-NTD110N02RT4G
N-Channel 24V 110A DPAK MOSFET Transistor 278-NTD110N02RT4G
N-Channel Power MOSFET 24V 110A 4.6mR DPAK SM Product overview: NTD110N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 110A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RT4G can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 24V 110A 4.6mR DPAK SM Product overview: NTD110N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 110A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD110N02RT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD110N02RT4GOSTR-ND
Single FETs, MOSFETs NTD110N02RT4GOSTR-ND
N-Channel 24V 12.5A (Ta), 110A (Tc) 1.5W (Ta), 110W (Tc) Surface Mount DPAK

N-Channel 24V 12.5A (Ta), 110A (Tc) 1.5W (Ta), 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02RT4G - 004136-NTD110N02RT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02RT4G
004136-NTD110N02RT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02RT4G 004136-NTD110N02RT4G
Manufacturer: ON Semiconductor Win Source Part Number: 004136-NTD110N02RT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 12.5A (Ta), 110A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 3440pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 004136-NTD110N02RT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 12.5A (Ta), 110A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 3440pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 24V 110A N-Channel

MOSFET 24V 110A N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTD110N02RT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD110N02RT4G
Single FETs, MOSFETs NTD110N02RT4G
MOSFET N-CH 24V 12.5A/110A DPAK

MOSFET N-CH 24V 12.5A/110A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD110N02RT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD110N02RT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD110N02RT4G
MOSFET N-CH 24V 12.5A/110A DPAK

MOSFET N-CH 24V 12.5A/110A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD110N02RT4G NTD110N02RT4GOSTR-ND 004136-NTD110N02RT4G NTD110N02RT4G NTD110N02RT4G NTD110N02RT4G
Product Name N-Channel 24V 110A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02RT4G MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 1500 milliwatts 1500 to 110000 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products