onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTBV75N06T4G NTBV75N06T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 766136-NTBV75N06T4G Packaging: Reel package Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Ta) Family Name: NTBV75N06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4510pF @ 25V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 37.5A, 10V Alternative Parts (Cross-Reference): AP95T06GS; STB140NF55; STB80NF55-06T4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 766136-NTBV75N06T4G Packaging: Reel package Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Ta) Family Name: NTBV75N06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4510pF @ 25V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 37.5A, 10V Alternative Parts (Cross-Reference): AP95T06GS; STB140NF55; STB80NF55-06T4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTBV75N06T4G - 766136-NTBV75N06T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTBV75N06T4G
766136-NTBV75N06T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTBV75N06T4G 766136-NTBV75N06T4G
Manufacturer: ON Semiconductor Win Source Part Number: 766136-NTBV75N06T4G Packaging: Reel package Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Ta) Family Name: NTBV75N06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4510pF @ 25V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 37.5A, 10V Alternative Parts (Cross-Reference): AP95T06GS; STB140NF55; STB80NF55-06T4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 766136-NTBV75N06T4G
Packaging: Reel package
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Ta)
Family Name: NTBV75N06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4510pF @ 25V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 37.5A, 10V
Alternative Parts (Cross-Reference): AP95T06GS; STB140NF55; STB80NF55-06T4;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBV75N06T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBV75N06T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBV75N06T4G
MOSFET N-CH 60V 75A D2PAK

MOSFET N-CH 60V 75A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 766136-NTBV75N06T4G NTBV75N06T4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTBV75N06T4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
Single FETs, MOSFETs - AUIRFR024N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers