N-Channel 100V 14A (Ta), 60A (Tc) 3.8W (Ta), 68W (Tc) Surface Mount D²PAK-3 (TO-263-3)
N-Channel 100V 14A (Ta), 60A (Tc) 3.8W (Ta), 68W (Tc) Surface Mount D²PAK-3 (TO-263-3)
N-Channel 100V 14A (Ta), 60A (Tc) 3.8W (Ta), 68W (Tc) Surface Mount D²PAK-3 (TO-263-3)
MOSFET, N-CH, 100V, 60A, TO-263 ROHS COMPLIANT: YES
MOSFET N-CH 100V 14A/60A TO263
MOSFET N-CH 100V 14A/60A TO263
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NTBS9D0N10MCCT-ND | 2052496 | 2052496P | 82AH7653 | NTBS9D0N10MC | NTBS9D0N10MC |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | Mosfet, N-Ch, 100V, 60A, To-263 Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2pak3 | TO-263; TO-263 | TO-3; TO-263 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Surface Mount |
| Transistor Technology / Material | Si | MOSFET (Metal Oxide) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 |