N-Channel 80V 29A (Ta), 203A (Tc) 3.5W (Ta), 167W (Tc) Surface Mount 8-HPSOF
N-Channel 80V 29A (Ta), 203A (Tc) 3.5W (Ta), 167W (Tc) Surface Mount 8-HPSOF
N-Channel 80V 29A (Ta), 203A (Tc) 3.5W (Ta), 167W (Tc) Surface Mount 8-HPSOF
MOSFET, N-CH, 80V, 203A, TOLL ROHS COMPLIANT: YES
MOSFET - POWER, SINGLE, N-CHANNE
MOSFET - POWER, SINGLE, N-CHANNE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NTBLS1D7N08HTR-ND | 50AJ5884 | NTBLS1D7N08H | NTBLS1D7N08H |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 80V, 203A, Toll Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSFN | TO-3 | 8-PowerSFN | 8-PowerSFN |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 80 volts |