Manufacturer: onsemi
Win Source Part Number: 1324404-NTBLS1D1N08H
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 41A, 351A (Tc)
Rds On (Max) @ Id, Vgs: 1.05mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 650µA
Power Dissipation (Max): 4.2W, 311W (Tc)
Supplier Device Package: 8-HPSOF
Gate Charge (Qg) (Max) @ Vgs: 166 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11200 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerSFN
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTBLS1D1N08HCT,4
Base Product Number: NTBLS1
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
MOSFET - Power, Single, N-Channel, TOLL, 80 V, 1.05 mΩ?, 351 A, 2000-REEL Product overview: NTBLS1D1N08H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 351 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 351 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBLS1D1N08H can be used for catalog matching and distributor lookup.
MOSFET N-CH 80V 41A/351A 8HPSOF
N-Channel 80V 41A (Ta), 351A (Tc) 4.2W (Ta), 311W (Tc) Surface Mount 8-HPSOF
MOSFET N-CH 80V 41A/351A 8HPSOF
MOSFET N-CH 80V 41A/351A 8HPSOF
MOSFET N-CH 80V 41A/351A 8HPSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1324404-NTBLS1D1N08H | 278-NTBLS1D1N08H | 488-NTBLS1D1N08HCT-ND | NTBLS1D1N08H | NTBLS1D1N08H |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 80 V 351 A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 4200 to 311000 milliwatts | 4200 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | SOT3; 8-PowerSFN | 8-PowerSFN | 8-PowerSFN | 8-PowerSFN |