onsemi Single FETs, MOSFETs NTBLS0D7N06C

Description
N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF
Request a Quote Datasheet
Description
N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTBLS0D7N06CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBLS0D7N06CCT-ND
Single FETs, MOSFETs 488-NTBLS0D7N06CCT-ND
N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF

N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTBLS0D7N06CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBLS0D7N06CTR-ND
Single FETs, MOSFETs 488-NTBLS0D7N06CTR-ND
N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF

N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBLS0D7N06C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBLS0D7N06C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBLS0D7N06C
MOSFET N-CH 60V 54A/470A 8HPSOF

MOSFET N-CH 60V 54A/470A 8HPSOF

Supplier's Site
Mosfet, N-Ch, 60V, 470A, 175Deg C, 314W Rohs Compliant Onsemi - 54AH9494 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 470A, 175Deg C, 314W Rohs Compliant Onsemi
54AH9494
Mosfet, N-Ch, 60V, 470A, 175Deg C, 314W Rohs Compliant Onsemi 54AH9494
MOSFET, N-CH, 60V, 470A, 175DEG C, 314W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 470A, 175DEG C, 314W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTBLS0D7N06CCT-ND NTBLS0D7N06C 54AH9494
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 470A, 175Deg C, 314W Rohs Compliant Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers