The NTBL125N60S5H is a 600 V, 22 A N-channel MOSFET in the H−PSOF8L package, designed for high-efficiency switching in applications such as telecom, server, EV charger, and industrial power supplies. It features a maximum RDS(ON) of 125 mΩ at VGS = 10 V and a thermal resistance from junction to case of 0.82 °C/W. The device is avalanche-tested, RoHS compliant, and includes a Kelvin source configuration for reduced parasitic inductance and improved switching performance.
MOSFET - POWER,NCHANNEL, SUPERFE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTBL125N60S5H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |