N-Channel 650V 49A (Tc) 305W (Tc) Surface Mount 8-HPSOF
N-Channel 650V 49A (Tc) 305W (Tc) Surface Mount 8-HPSOF
N-Channel 650V 49A (Tc) 305W (Tc) Surface Mount 8-HPSOF
MOSFET, N-CH, 650V, 49A, HPSOF ROHS COMPLIANT: YES
MOSFET - POWER,NCHANNEL, SUPERFE
MOSFET - POWER,NCHANNEL, SUPERFE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2216706 | 488-NTBL050N65S3HDKR-ND | 32AJ8436 | NTBL050N65S3H | NTBL050N65S3H |
| Product Name | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 49A, Hpsof Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | H-PSOF | 8-PowerSFN | TO-3 | 8-PowerSFN | 4880 pF @ 400 V |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 650 volts |