The NTBL048N60S5H is a 600 V, 50 A single N-channel SUPERFET MOSFET designed for high-efficiency switching in telecom, server, EV charger, UPS, solar, and industrial power supplies. It is packaged in the H-PSOF8L case with a thermal resistance from junction to case of 0.42 °C/W. The device has a maximum on-resistance of 48 mΩ at 10 V gate voltage and 25 A drain current, and is rated for continuous drain current of 50 A at 25 °C case temperature. It is 100% avalanche tested, with single pulse avalanche energy of 478 mJ. The part is Pb-free, halogen-free, BFR-free, and RoHS compliant.
MOSFET - POWER,NCHANNEL, SUPERFE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTBL048N60S5H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |