SILICON CARBIDE (SIC) MOSFET - 3
SILICON CARBIDE (SIC) MOSFET - 3
SILICON CARBIDE (SIC) MOSFET - 3
SILICON CARBIDE (SIC) MOSFET - 3
SILICON CARBIDE (SIC) MOSFET - 3
SIC MOSFET, N-CH, 18V, 73A, H-PSOF; MOSFET Module Configuration:Single
MOSFET, SIC, 650V, 73A, H-PSOF ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5556-NTBL045N065SC1DKR-ND | 2547666 | NTBL045N065SC1 | NTBL045N065SC1 | 47AK6048 | 51AK1477 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Sic Mosfet, N-Ch, 18V, 73A, H-Psof; Mosfet Module Configuration Onsemi | Mosfet, Sic, 650V, 73A, H-Psof Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||||
| Package Type | 8-PowerSFN | HPSOF-8L | 8-PowerSFN | Surface Mount | TO-3 | TO-3 |
| V(BR)DSS | 650 volts |