onsemi Single FETs, MOSFETs NTBGS4D1N15MC

Description
N-Channel 150V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 150V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTBGS4D1N15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBGS4D1N15MCCT-ND
Single FETs, MOSFETs 488-NTBGS4D1N15MCCT-ND
N-Channel 150V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)

N-Channel 150V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTBGS4D1N15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBGS4D1N15MCTR-ND
Single FETs, MOSFETs 488-NTBGS4D1N15MCTR-ND
N-Channel 150V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)

N-Channel 150V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTBGS4D1N15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBGS4D1N15MCDKR-ND
Single FETs, MOSFETs 488-NTBGS4D1N15MCDKR-ND
N-Channel 150V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)

N-Channel 150V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324755-NTBGS4D1N15MC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324755-NTBGS4D1N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324755-NTBGS4D1N15MC
Manufacturer: onsemi Win Source Part Number: 1324755-NTBGS4D1N15M C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 800 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 20A, 185A (Tc) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 104A, 10V Vgs(th) (Max) @ Id: 4.5V @ 574µA Power Dissipation (Max): 3.7W, 316W (Tc) Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 88.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7285 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTBGS4D1N15MCDKR ,488-NTBGS4D1N15MCTR ,488-NTBGS4D1N15MCCT Base Product Number: NTBGS4 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324755-NTBGS4D1N15MC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 20A, 185A (Tc)
Rds On (Max) @ Id, Vgs: 4.1mOhm @ 104A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 574µA
Power Dissipation (Max): 3.7W, 316W (Tc)
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 88.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7285 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-7, D²Pak (6 Leads + Tab)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTBGS4D1N15MCDKR,488-NTBGS4D1N15MCTR,488-NTBGS4D1N15MCCT
Base Product Number: NTBGS4
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
150 V 185A MOSFET Transistor
278-NTBGS4D1N15MC
150 V 185A MOSFET Transistor 278-NTBGS4D1N15MC
Power MOSFET, 150 V, 4.1 mΩ, 185A, Single N−Channel, D2PAK7, 800-REEL Product overview: NTBGS4D1N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 V, 185A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 V, 185A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBGS4D1N15MC can be used for catalog matching and distributor lookup.

Power MOSFET, 150 V, 4.1 mΩ, 185A, Single N−Channel, D2PAK7, 800-REEL Product overview: NTBGS4D1N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 V, 185A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 V, 185A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBGS4D1N15MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2025692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025692
MOSFETs 2025692
ON Semiconductor NTBGS4D1N15MC

ON Semiconductor NTBGS4D1N15MC

Supplier's Site
MOSFETs - 2025693P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025693P
MOSFETs 2025693P
ON Semiconductor NTBGS4D1N15MC

ON Semiconductor NTBGS4D1N15MC

Supplier's Site
MOSFETs - 2025693 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025693
MOSFETs 2025693
ON Semiconductor NTBGS4D1N15MC

ON Semiconductor NTBGS4D1N15MC

Supplier's Site
Mosfet, N-Ch, 150V, 185A, To-263 Rohs Compliant Onsemi - 74AH4835 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 185A, To-263 Rohs Compliant Onsemi
74AH4835
Mosfet, N-Ch, 150V, 185A, To-263 Rohs Compliant Onsemi 74AH4835
MOSFET, N-CH, 150V, 185A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 185A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBGS4D1N15MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBGS4D1N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBGS4D1N15MC
MOSFET N-CH 150V 20A/185A D2PAK

MOSFET N-CH 150V 20A/185A D2PAK

Supplier's Site
Single FETs, MOSFETs - NTBGS4D1N15MC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTBGS4D1N15MC
Single FETs, MOSFETs NTBGS4D1N15MC
MOSFET N-CH 150V 20A/185A D2PAK

MOSFET N-CH 150V 20A/185A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTBGS4D1N15MCCT-ND 1324755-NTBGS4D1N15MC 278-NTBGS4D1N15MC 2025692 2025693P 74AH4835 NTBGS4D1N15MC NTBGS4D1N15MC
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 150 V 185A MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 150V, 185A, To-263 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; SOT3; TO-263-7, D²Pak (6 Leads + Tab) D2pak TO-263; TO-263 TO-3; TO-263 88.9 nC @ 10 V TO-263; TO-263-7, D²Pak (6 Leads + Tab)
PD 3700 to 316000 milliwatts 3700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data