onsemi NTBG160N120SC1 MOSFET & Diode
onsemi NTBG160N120SC1 MOSFET & Diode
onsemi NTBG160N120SC1 MOSFET & Diode
N-Channel 1200V 19.5A (Tc) 136W (Tc) Surface Mount D2PAK-7
N-Channel 1200V 19.5A (Tc) 136W (Tc) Surface Mount D2PAK-7
N-Channel 1200V 19.5A (Tc) 136W (Tc) Surface Mount D2PAK-7
SICFET N-CH 1200V 19.5A D2PAK
SICFET N-CH 1200V 19.5A D2PAK
MOSFET, N-CH, 1.2KV, 19.5A, TO-263HV ROHS COMPLIANT: YES
SIC MOSFET, N-CH, 20V, 19.5A, TO-263HV; MOSFET Module Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2052494P | 2052493 | 5556-NTBG160N120SC1TR-ND | NTBG160N120SC1 | NTBG160N120SC1 | 82AH7651 | 91AH8448 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 1.2Kv, 19.5A, To-263Hv Rohs Compliant Onsemi | Sic Mosfet, N-Ch, 20V, 19.5A, To-263Hv; Mosfet Module Configuration Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263 | D2pak-7l | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | 678 pF @ 800 V | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-3; TO-263 | TO-3; TO-263 |
| Transistor Technology / Material | Si | Silicon Carbide | SiCFET (Silicon Carbide) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Number of units in IC | 1 |