onsemi Single FETs, MOSFETs NTBG080N120SC1

Description
N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet
Description
N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTBG080N120SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG080N120SC1TR-ND
Single FETs, MOSFETs 5556-NTBG080N120SC1TR-ND
N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG080N120SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG080N120SC1CT-ND
Single FETs, MOSFETs 5556-NTBG080N120SC1CT-ND
N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG080N120SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG080N120SC1DKR-ND
Single FETs, MOSFETs 5556-NTBG080N120SC1DKR-ND
N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
MOSFETs - 2052449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052449
MOSFETs 2052449
ON Semiconductor NTBG080N120SC1

ON Semiconductor NTBG080N120SC1

Supplier's Site
MOSFETs - 2052450P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052450P
MOSFETs 2052450P
ON Semiconductor NTBG080N120SC1

ON Semiconductor NTBG080N120SC1

Supplier's Site
MOSFETs - 2052450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052450
MOSFETs 2052450
ON Semiconductor NTBG080N120SC1

ON Semiconductor NTBG080N120SC1

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 30A, To-263Hv Rohs Compliant Onsemi - 82AH7650 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 30A, To-263Hv Rohs Compliant Onsemi
82AH7650
Mosfet, N-Ch, 1.2Kv, 30A, To-263Hv Rohs Compliant Onsemi 82AH7650
MOSFET, N-CH, 1.2KV, 30A, TO-263HV ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 30A, TO-263HV ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sic Mosfet, N-Ch, 20V, 30A, To-263Hv; Mosfet Module Configuration Onsemi - 91AH8447 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 20V, 30A, To-263Hv; Mosfet Module Configuration Onsemi
91AH8447
Sic Mosfet, N-Ch, 20V, 30A, To-263Hv; Mosfet Module Configuration Onsemi 91AH8447
SIC MOSFET, N-CH, 20V, 30A, TO-263HV; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:20V; Power Dissipation:179W RoHS Compliant: Yes

SIC MOSFET, N-CH, 20V, 30A, TO-263HV; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:20V; Power Dissipation:179W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBG080N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBG080N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBG080N120SC1
SICFET N-CH 1200V 30A D2PAK-7

SICFET N-CH 1200V 30A D2PAK-7

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 5556-NTBG080N120SC1TR-ND 2052449 2052450P 82AH7650 91AH8447 NTBG080N120SC1
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 1.2Kv, 30A, To-263Hv Rohs Compliant Onsemi Sic Mosfet, N-Ch, 20V, 30A, To-263Hv; Mosfet Module Configuration Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Transistor Technology / Material Silicon Carbide Si
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA D2pak-7l TO-263; TO-263 TO-3; TO-263 TO-3; TO-263 Surface Mount
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF8739L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details