onsemi Single FETs, MOSFETs NTBG040N120SC1

Description
N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet
Description
N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTBG040N120SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG040N120SC1TR-ND
Single FETs, MOSFETs 5556-NTBG040N120SC1TR-ND
N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG040N120SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG040N120SC1DKR-ND
Single FETs, MOSFETs 5556-NTBG040N120SC1DKR-ND
N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG040N120SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG040N120SC1CT-ND
Single FETs, MOSFETs 5556-NTBG040N120SC1CT-ND
N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Power Dissipation (Max): 357W (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Power Dissipation (Max): 357W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
MOSFETs - 2025690P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025690P
MOSFETs 2025690P
ON Semiconductor NTBG040N120SC1

ON Semiconductor NTBG040N120SC1

Supplier's Site
MOSFETs - 2025690 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025690
MOSFETs 2025690
ON Semiconductor NTBG040N120SC1

ON Semiconductor NTBG040N120SC1

Supplier's Site
MOSFETs - 2025689 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025689
MOSFETs 2025689
ON Semiconductor NTBG040N120SC1

ON Semiconductor NTBG040N120SC1

Supplier's Site
Singapore, Singapore
1200V MOSFET Transistor
278-NTBG040N120SC1
1200V MOSFET Transistor 278-NTBG040N120SC1
SiC MOSFET, N-Ch, 1200V, 40mΩ, D2PAK-7L Product overview: NTBG040N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG040N120SC1 can be used for catalog matching and distributor lookup.

SiC MOSFET, N-Ch, 1200V, 40mΩ, D2PAK-7L Product overview: NTBG040N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG040N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBG040N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBG040N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBG040N120SC1
SICFET N-CH 1200V 60A D2PAK-7

SICFET N-CH 1200V 60A D2PAK-7

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 60A, To-263Hv Rohs Compliant Onsemi - 74AH4837 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 60A, To-263Hv Rohs Compliant Onsemi
74AH4837
Mosfet, N-Ch, 1.2Kv, 60A, To-263Hv Rohs Compliant Onsemi 74AH4837
MOSFET, N-CH, 1.2KV, 60A, TO-263HV ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 60A, TO-263HV ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 20V, 60A, To-263Hv; Mosfet Module Configuration Onsemi - 91AH8445 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 20V, 60A, To-263Hv; Mosfet Module Configuration Onsemi
91AH8445
Sic Mosfet, N-Ch, 20V, 60A, To-263Hv; Mosfet Module Configuration Onsemi 91AH8445
SIC MOSFET, N-CH, 20V, 60A, TO-263HV; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:20V; Power Dissipation:357W RoHS Compliant: Yes

SIC MOSFET, N-CH, 20V, 60A, TO-263HV; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:20V; Power Dissipation:357W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTBG040N120SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTBG040N120SC1
Single FETs, MOSFETs NTBG040N120SC1
SICFET N-CH 1200V 60A D2PAK-7

SICFET N-CH 1200V 60A D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NTBG040N120SC1TR-ND 2025690P 2025690 278-NTBG040N120SC1 NTBG040N120SC1 74AH4837 91AH8445 NTBG040N120SC1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs MOSFETs MOSFETs 1200V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 60A, To-263Hv Rohs Compliant Onsemi Sic Mosfet, N-Ch, 20V, 60A, To-263Hv; Mosfet Module Configuration Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide Sic SiCFET (Silicon Carbide)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA SOT3 TO-263; TO-263 D2pak Surface Mount TO-3; TO-263 TO-3; TO-263 TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers