SIC MOSFET 1700 V 28 MOHM M1 SER Product overview: NTBG028N170M1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 V, 28 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700 V, 28 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG028N170M1 can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1700 V
Current - Continuous Drain (Id) @ 25°C: 71A (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
SIC MOSFET 1700 V 28 MOHM M1 SER
SIC MOSFET 1700 V 28 MOHM M1 SER
SIC MOSFET 1700 V 28 MOHM M1 SER
MOSFET, N-CH, 1.7KV, 71A, TO-263; MOSFET Module Configuration:Single
SIC MOSFET 1700 V 28 MOHM M1 SER
SIC MOSFET 1700 V 28 MOHM M1 SER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTBG028N170M1 | 5556-NTBG028N170M1TR-ND | 57AK6404 | NTBG028N170M1 | NTBG028N170M1 | |
| Product Name | 1700 V 28 MOHM MOSFET Transistor | Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 1.7Kv, 71A, To-263; Mosfet Module Configuration Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 1700 volts | 1700 volts | ||||
| Transconductance | 0.0270 kS | |||||
| PD | 428 milliwatts | 428000 milliwatts | 428000 milliwatts |