onsemi Single FETs, MOSFETs NTBG022N120M3S

Description
SIC MOSFET 1200 V 22 MOHM M3S SE
Request a Quote Datasheet
Description
SIC MOSFET 1200 V 22 MOHM M3S SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTBG022N120M3STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG022N120M3STR-ND
Single FETs, MOSFETs 5556-NTBG022N120M3STR-ND
SIC MOSFET 1200 V 22 MOHM M3S SE

SIC MOSFET 1200 V 22 MOHM M3S SE

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG022N120M3SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG022N120M3SCT-ND
Single FETs, MOSFETs 5556-NTBG022N120M3SCT-ND
SIC MOSFET 1200 V 22 MOHM M3S SE

SIC MOSFET 1200 V 22 MOHM M3S SE

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG022N120M3SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG022N120M3SDKR-ND
Single FETs, MOSFETs 5556-NTBG022N120M3SDKR-ND
SIC MOSFET 1200 V 22 MOHM M3S SE

SIC MOSFET 1200 V 22 MOHM M3S SE

Buy Now Datasheet
MOSFETs - 2547660 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2547660
MOSFETs 2547660
onsemi NTBG022N120M3S

onsemi NTBG022N120M3S

Supplier's Site
MOSFETs - 2547661P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2547661P
MOSFETs 2547661P
onsemi NTBG022N120M3S

onsemi NTBG022N120M3S

Supplier's Site
MOSFETs - 2547661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2547661
MOSFETs 2547661
onsemi NTBG022N120M3S

onsemi NTBG022N120M3S

Supplier's Site
Singapore, Singapore
1200 V 22 MOHM MOSFET Transistor
278-NTBG022N120M3S
1200 V 22 MOHM MOSFET Transistor 278-NTBG022N120M3S
SIC MOSFET 1200 V 22 MOHM M3S SE Product overview: NTBG022N120M3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 22 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 22 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG022N120M3S can be used for catalog matching and distributor lookup.

SIC MOSFET 1200 V 22 MOHM M3S SE Product overview: NTBG022N120M3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 22 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 22 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG022N120M3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1337049-NTBG022N120M3S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1337049-NTBG022N120M3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1337049-NTBG022N120M3S
Win Source Part Number: 1337049-NTBG022N120M 3S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 800 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Power Dissipation (Max): 234W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-8, D²Pak (7 Leads + Tab) , TO-263CA Supplier Device Package: D2PAK-7 Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTBG022 Drive Voltage (Max Rds On, Min Rds On): 18V Current - Continuous Drain (Id) @ 25°C: 58A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 40A, 18V Vgs(th) (Max) @ Id: 4.4V @ 20mA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 800 V

Win Source Part Number: 1337049-NTBG022N120M3S
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 800
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Power Dissipation (Max): 234W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-8, D²Pak (7 Leads + Tab) , TO-263CA
Supplier Device Package: D2PAK-7
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTBG022
Drive Voltage (Max Rds On, Min Rds On): 18V
Current - Continuous Drain (Id) @ 25°C: 58A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 40A, 18V
Vgs(th) (Max) @ Id: 4.4V @ 20mA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 800 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBG022N120M3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBG022N120M3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBG022N120M3S
SIC MOSFET 1200 V 22 MOHM M3S SE

SIC MOSFET 1200 V 22 MOHM M3S SE

Supplier's Site
Sic Mos D2Pak-7L 22Mohm 1200V / Reel Onsemi - 47AK6045 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mos D2Pak-7L 22Mohm 1200V / Reel Onsemi
47AK6045
Sic Mos D2Pak-7L 22Mohm 1200V / Reel Onsemi 47AK6045
SIC MOS D2PAK-7L 22MOHM 1200V / REEL

SIC MOS D2PAK-7L 22MOHM 1200V / REEL

Supplier's Site
Sic Mosfet, N-Ch, 1.2Kv, 58A, D2Pak Rohs Compliant Onsemi - 47AK6823 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 1.2Kv, 58A, D2Pak Rohs Compliant Onsemi
47AK6823
Sic Mosfet, N-Ch, 1.2Kv, 58A, D2Pak Rohs Compliant Onsemi 47AK6823
SIC MOSFET, N-CH, 1.2KV, 58A, D2PAK ROHS COMPLIANT: YES

SIC MOSFET, N-CH, 1.2KV, 58A, D2PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 5556-NTBG022N120M3STR-ND 2547660 278-NTBG022N120M3S 1337049-NTBG022N120M3S NTBG022N120M3S 47AK6045
Product Name Single FETs, MOSFETs MOSFETs 1200 V 22 MOHM MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Mos D2Pak-7L 22Mohm 1200V / Reel Onsemi
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263 Tape & Reel (TR) SOT3 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data