onsemi 1200V MOSFET Transistor NTBG020N120SC1

Description
SiC MOSFET, N-Ch, 1200V, 20mΩ, D2PAK-7L Product overview: NTBG020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG020N120SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SiC MOSFET, N-Ch, 1200V, 20mΩ, D2PAK-7L Product overview: NTBG020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG020N120SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V MOSFET Transistor
278-NTBG020N120SC1
1200V MOSFET Transistor 278-NTBG020N120SC1
SiC MOSFET, N-Ch, 1200V, 20mΩ, D2PAK-7L Product overview: NTBG020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG020N120SC1 can be used for catalog matching and distributor lookup.

SiC MOSFET, N-Ch, 1200V, 20mΩ, D2PAK-7L Product overview: NTBG020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG020N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324748-NTBG020N120SC1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324748-NTBG020N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324748-NTBG020N120SC1
Manufacturer: onsemi Win Source Part Number: 1324748-NTBG020N120S C1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 800 Mounting: Surface Mount Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 8.6A, 98A (Tc) Rds On (Max) @ Id, Vgs: 28mOhm @ 60A, 20V Vgs(th) (Max) @ Id: 4.3V @ 20mA Power Dissipation (Max): 3.7W, 468W (Tc) Supplier Device Package: D2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 220 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 2943 pF @ 800 V Vgs (Max): +25V, -15V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTBG020N120SC1CT ,488-NTBG020N120SC1D KR,488-NTBG020N120SC 1TR Base Product Number: NTBG020 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324748-NTBG020N120SC1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 8.6A, 98A (Tc)
Rds On (Max) @ Id, Vgs: 28mOhm @ 60A, 20V
Vgs(th) (Max) @ Id: 4.3V @ 20mA
Power Dissipation (Max): 3.7W, 468W (Tc)
Supplier Device Package: D2PAK-7
Gate Charge (Qg) (Max) @ Vgs: 220 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 2943 pF @ 800 V
Vgs (Max): +25V, -15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTBG020N120SC1CT,488-NTBG020N120SC1DKR,488-NTBG020N120SC1TR
Base Product Number: NTBG020
Drive Voltage (Max Rds On, Min Rds On): 20V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG020N120SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG020N120SC1CT-ND
Single FETs, MOSFETs 5556-NTBG020N120SC1CT-ND
N-Channel 1200V 8.6A (Ta), 98A (Tc) 3.7W (Ta), 468W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 8.6A (Ta), 98A (Tc) 3.7W (Ta), 468W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG020N120SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG020N120SC1TR-ND
Single FETs, MOSFETs 5556-NTBG020N120SC1TR-ND
N-Channel 1200V 8.6A (Ta), 98A (Tc) 3.7W (Ta), 468W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 8.6A (Ta), 98A (Tc) 3.7W (Ta), 468W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG020N120SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG020N120SC1DKR-ND
Single FETs, MOSFETs 5556-NTBG020N120SC1DKR-ND
N-Channel 1200V 8.6A (Ta), 98A (Tc) 3.7W (Ta), 468W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 8.6A (Ta), 98A (Tc) 3.7W (Ta), 468W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBG020N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBG020N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBG020N120SC1
SICFET N-CH 1200V 8.6A/98A D2PAK

SICFET N-CH 1200V 8.6A/98A D2PAK

Supplier's Site
Single FETs, MOSFETs - NTBG020N120SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTBG020N120SC1
Single FETs, MOSFETs NTBG020N120SC1
SICFET N-CH 1200V 8.6A/98A D2PAK

SICFET N-CH 1200V 8.6A/98A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 98A, 175Deg C, 468W Rohs Compliant Onsemi - 54AH9493 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 98A, 175Deg C, 468W Rohs Compliant Onsemi
54AH9493
Mosfet, N-Ch, 1.2Kv, 98A, 175Deg C, 468W Rohs Compliant Onsemi 54AH9493
MOSFET, N-CH, 1.2KV, 98A, 175DEG C, 468W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 98A, 175DEG C, 468W ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 20V, 98A, To-263; Mosfet Module Configuration Onsemi - 91AH8444 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 20V, 98A, To-263; Mosfet Module Configuration Onsemi
91AH8444
Sic Mosfet, N-Ch, 20V, 98A, To-263; Mosfet Module Configuration Onsemi 91AH8444
SIC MOSFET, N-CH, 20V, 98A, TO-263; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:98A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:20V; Power Dissipation:468W RoHS Compliant: Yes

SIC MOSFET, N-CH, 20V, 98A, TO-263; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:98A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:20V; Power Dissipation:468W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTBG020N120SC1 1324748-NTBG020N120SC1 5556-NTBG020N120SC1CT-ND NTBG020N120SC1 NTBG020N120SC1 54AH9493 91AH8444
Product Name 1200V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 98A, 175Deg C, 468W Rohs Compliant Onsemi Sic Mosfet, N-Ch, 20V, 98A, To-263; Mosfet Module Configuration Onsemi
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; SOT3; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-3 TO-3; TO-263
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details