onsemi Single FETs, MOSFETs NTBG015N065SC1

Description
N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet
Description
N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTBG015N065SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG015N065SC1CT-ND
Single FETs, MOSFETs 5556-NTBG015N065SC1CT-ND
N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7

N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG015N065SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG015N065SC1TR-ND
Single FETs, MOSFETs 5556-NTBG015N065SC1TR-ND
N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7

N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG015N065SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG015N065SC1DKR-ND
Single FETs, MOSFETs 5556-NTBG015N065SC1DKR-ND
N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7

N-Channel 650V 145A (Tc) 500W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Singapore, Singapore
650V MOSFET Transistor
278-NTBG015N065SC1
650V MOSFET Transistor 278-NTBG015N065SC1
Silicon Carbide MOSFET, N‐Channel, 650V, 15.3 mΩ, D2PAK−7L, 800-REEL Product overview: NTBG015N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG015N065SC1 can be used for catalog matching and distributor lookup.

Silicon Carbide MOSFET, N‐Channel, 650V, 15.3 mΩ, D2PAK−7L, 800-REEL Product overview: NTBG015N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG015N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 145A (Tc) Drive Voltage (Max Rds On, Min Rds On): 15V, 18V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 145A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V, 18V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBG015N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBG015N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBG015N065SC1
SILICON CARBIDE MOSFET, NCHANNEL

SILICON CARBIDE MOSFET, NCHANNEL

Supplier's Site
Mosfet, N-Ch, 650V, 145A, To-263 Rohs Compliant Onsemi - 50AJ5882 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 145A, To-263 Rohs Compliant Onsemi
50AJ5882
Mosfet, N-Ch, 650V, 145A, To-263 Rohs Compliant Onsemi 50AJ5882
MOSFET, N-CH, 650V, 145A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 145A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 18V, 145A, To-263; Mosfet Module Configuration Onsemi - 81AJ0219 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 18V, 145A, To-263; Mosfet Module Configuration Onsemi
81AJ0219
Sic Mosfet, N-Ch, 18V, 145A, To-263; Mosfet Module Configuration Onsemi 81AJ0219
SIC MOSFET, N-CH, 18V, 145A, TO-263; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:145A; Drain Source Voltage Vds:650V; No. of Pins:7Pins; Rds(on) Test Voltage:18V; Power Dissipation:500W RoHS Compliant: Yes

SIC MOSFET, N-CH, 18V, 145A, TO-263; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:145A; Drain Source Voltage Vds:650V; No. of Pins:7Pins; Rds(on) Test Voltage:18V; Power Dissipation:500W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NTBG015N065SC1CT-ND 278-NTBG015N065SC1 NTBG015N065SC1 50AJ5882 81AJ0219
Product Name Single FETs, MOSFETs 650V MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 145A, To-263 Rohs Compliant Onsemi Sic Mosfet, N-Ch, 18V, 145A, To-263; Mosfet Module Configuration Onsemi
Polarity N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA SOT3 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3; TO-263 TO-3; TO-263
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data