SIC MOSFET 1200 V 14 MOHM M3P SE
SIC MOSFET 1200 V 14 MOHM M3P SE
SIC MOSFET 1200 V 14 MOHM M3P SE
MOSFET, N-CH, 1.2KV, 104A, TO-263; MOSFET Module Configuration:Single
SIC MOSFET 1200 V 14 MOHM M3P SE
SIC MOSFET 1200 V 14 MOHM M3P SE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 5556-NTBG014N120M3PTR-ND | 57AK6403 | NTBG014N120M3P | NTBG014N120M3P |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 1.2Kv, 104A, To-263; Mosfet Module Configuration Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||
| Package Type | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-3; TO-263 | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA |
| IDSS | 104000 milliamps | 104000 milliamps |