onsemi N-Channel 24V 90A 5.8 mOhm MOSFET Transistor NTB90N02T4G

Description
Power MOSFET 24V 90A 5.8 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTB90N02T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 90A, 5.8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 90A, 5.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB90N02T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 24V 90A 5.8 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTB90N02T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 90A, 5.8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 90A, 5.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB90N02T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 24V 90A 5.8 mOhm MOSFET Transistor
278-NTB90N02T4G
N-Channel 24V 90A 5.8 mOhm MOSFET Transistor 278-NTB90N02T4G
Power MOSFET 24V 90A 5.8 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTB90N02T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 90A, 5.8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 90A, 5.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB90N02T4G can be used for catalog matching and distributor lookup.

Power MOSFET 24V 90A 5.8 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTB90N02T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 90A, 5.8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 90A, 5.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB90N02T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTB90N02T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB90N02T4GOSTR-ND
Single FETs, MOSFETs NTB90N02T4GOSTR-ND
N-Channel 24V 90A (Ta) 85W (Tc) Surface Mount D²PAK

N-Channel 24V 90A (Ta) 85W (Tc) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4G - 133113-NTB90N02T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4G
133113-NTB90N02T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4G 133113-NTB90N02T4G
Manufacturer: ON Semiconductor Win Source Part Number: 133113-NTB90N02T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 90A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2120pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): STB75NH02LT4; NTB90N02; NTB90N02T4; NTB90N02T4G; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 133113-NTB90N02T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 90A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 2120pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V
Alternative Parts (Cross-Reference): STB75NH02LT4; NTB90N02; NTB90N02T4; NTB90N02T4G;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB90N02T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB90N02T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB90N02T4G
MOSFET N-CH 24V 90A D2PAK

MOSFET N-CH 24V 90A D2PAK

Supplier's Site
Single FETs, MOSFETs - NTB90N02T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB90N02T4G
Single FETs, MOSFETs NTB90N02T4G
MOSFET N-CH 24V 90A D2PAK

MOSFET N-CH 24V 90A D2PAK

Supplier's Site Datasheet
Transistor - 90906293 - Radwell International
Willingboro, NJ, United States
Transistor
90906293
Transistor 90906293
MOSFET N CHAN 90A 28V D2PAK. FREE 2 YEAR RADWELL WARRANTY

MOSFET N CHAN 90A 28V D2PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTB90N02T4G NTB90N02T4GOSTR-ND 133113-NTB90N02T4G NTB90N02T4G NTB90N02T4G 90906293
Product Name N-Channel 24V 90A 5.8 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 85000 milliwatts 85000 milliwatts 85000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK 2120 pF @ 20 V TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF5210STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers