onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4 NTB90N02T4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 105926-NTB90N02T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 90A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2120pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): STB75NH02LT4; NTB90N02; NTB90N02T4; NTB90N02T4G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 105926-NTB90N02T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 90A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2120pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): STB75NH02LT4; NTB90N02; NTB90N02T4; NTB90N02T4G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4 - 105926-NTB90N02T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4
105926-NTB90N02T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4 105926-NTB90N02T4
Manufacturer: ON Semiconductor Win Source Part Number: 105926-NTB90N02T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 90A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2120pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): STB75NH02LT4; NTB90N02; NTB90N02T4; NTB90N02T4G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 105926-NTB90N02T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 90A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 2120pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V
Alternative Parts (Cross-Reference): STB75NH02LT4; NTB90N02; NTB90N02T4; NTB90N02T4G;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 90A 24V 0.0058ohm MOSFET Transistor
278-NTB90N02T4
N-Channel 90A 24V 0.0058ohm MOSFET Transistor 278-NTB90N02T4
90A, 24V, 0.0058ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3 Product overview: NTB90N02T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 24V, 0.0058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 24V, 0.0058ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB90N02T4 can be used for catalog matching and distributor lookup.

90A, 24V, 0.0058ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3 Product overview: NTB90N02T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 24V, 0.0058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 24V, 0.0058ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB90N02T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTB90N02T4OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB90N02T4OSTR-ND
Single FETs, MOSFETs NTB90N02T4OSTR-ND
N-Channel 24V 90A (Ta) 85W (Tc) Surface Mount D²PAK

N-Channel 24V 90A (Ta) 85W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB90N02T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB90N02T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB90N02T4
MOSFET N-CH 24V 90A D2PAK

MOSFET N-CH 24V 90A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 105926-NTB90N02T4 278-NTB90N02T4 NTB90N02T4OSTR-ND NTB90N02T4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02T4 N-Channel 90A 24V 0.0058ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 24 volts
PD 85000 milliwatts 85000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 95A MOSFET Transistor - 278-AUIRFBA1405 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 330 milliwatts
View Details
5 suppliers