onsemi Single FETs, MOSFETs NTB85N03T4G

Description
N-Channel 28V 85A (Tc) 80W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 28V 85A (Tc) 80W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB85N03T4GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB85N03T4GOS-ND
Single FETs, MOSFETs NTB85N03T4GOS-ND
N-Channel 28V 85A (Tc) 80W (Tc) Surface Mount D2PAK

N-Channel 28V 85A (Tc) 80W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-NTB85N03T4G
MOSFET Transistor 278-NTB85N03T4G
Power MOSFET 85 Amps, 28 Volts, D2PAK 2 LEAD, 800-REEL Product overview: NTB85N03T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB85N03T4G can be used for catalog matching and distributor lookup.

Power MOSFET 85 Amps, 28 Volts, D2PAK 2 LEAD, 800-REEL Product overview: NTB85N03T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB85N03T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB85N03T4G - 1083729-NTB85N03T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB85N03T4G
1083729-NTB85N03T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB85N03T4G 1083729-NTB85N03T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083729-NTB85N03T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 28V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2150pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1083729-NTB85N03T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 28V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 2150pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - NTB85N03T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB85N03T4G
Single FETs, MOSFETs NTB85N03T4G
MOSFET N-CH 28V 85A D2PAK

MOSFET N-CH 28V 85A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB85N03T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB85N03T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB85N03T4G
MOSFET N-CH 28V 85A D2PAK

MOSFET N-CH 28V 85A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTB85N03T4GOS-ND 278-NTB85N03T4G 1083729-NTB85N03T4G NTB85N03T4G NTB85N03T4G
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB85N03T4G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data