onsemi N-Channel 15 A 60 V 0.0068 ohm MOSFET Transistor NTB85N03T4

Description
TRANSISTOR 15 A, 60 V, 0.0068 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3, FET General Purpose Power Product overview: NTB85N03T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 60 V, 0.0068 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15 A, 60 V, 0.0068 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB85N03T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR 15 A, 60 V, 0.0068 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3, FET General Purpose Power Product overview: NTB85N03T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 60 V, 0.0068 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15 A, 60 V, 0.0068 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB85N03T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15 A 60 V 0.0068 ohm MOSFET Transistor
278-NTB85N03T4
N-Channel 15 A 60 V 0.0068 ohm MOSFET Transistor 278-NTB85N03T4
TRANSISTOR 15 A, 60 V, 0.0068 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3, FET General Purpose Power Product overview: NTB85N03T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 60 V, 0.0068 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15 A, 60 V, 0.0068 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB85N03T4 can be used for catalog matching and distributor lookup.

TRANSISTOR 15 A, 60 V, 0.0068 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3, FET General Purpose Power Product overview: NTB85N03T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 60 V, 0.0068 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15 A, 60 V, 0.0068 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB85N03T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB85N03T4 - 1083727-NTB85N03T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB85N03T4
1083727-NTB85N03T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB85N03T4 1083727-NTB85N03T4
Manufacturer: ON Semiconductor Win Source Part Number: 1083727-NTB85N03T4 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 28V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2150pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083727-NTB85N03T4
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 28V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 2150pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor - 158817263 - Radwell International
Willingboro, NJ, United States
Transistor
158817263
Transistor 158817263
MOSFET N-CH 28V 85A D2PAK. FREE 2 YEAR RADWELL WARRANTY

MOSFET N-CH 28V 85A D2PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB85N03T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB85N03T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB85N03T4
MOSFET N-CH 28V 85A D2PAK

MOSFET N-CH 28V 85A D2PAK

Supplier's Site
Single FETs, MOSFETs - NTB85N03T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB85N03T4
Single FETs, MOSFETs NTB85N03T4
MOSFET N-CH 28V 85A D2PAK

MOSFET N-CH 28V 85A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTB85N03T4 1083727-NTB85N03T4 158817263 NTB85N03T4 NTB85N03T4
Product Name N-Channel 15 A 60 V 0.0068 ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB85N03T4 Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data