onsemi N-Channel 30V 75A 8 mOhm MOSFET Transistor NTB75N03RT4G

Description
Power MOSFET 30V 75A 8 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTB75N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 75A, 8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, 8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB75N03RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 30V 75A 8 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTB75N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 75A, 8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, 8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB75N03RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 75A 8 mOhm MOSFET Transistor
278-NTB75N03RT4G
N-Channel 30V 75A 8 mOhm MOSFET Transistor 278-NTB75N03RT4G
Power MOSFET 30V 75A 8 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTB75N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 75A, 8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, 8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB75N03RT4G can be used for catalog matching and distributor lookup.

Power MOSFET 30V 75A 8 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTB75N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 75A, 8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, 8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB75N03RT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB75N03RT4G - 060581-NTB75N03RT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB75N03RT4G
060581-NTB75N03RT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB75N03RT4G 060581-NTB75N03RT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060581-NTB75N03RT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 74.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 9.7A (Ta), 75A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 1333pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060581-NTB75N03RT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 74.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 9.7A (Ta), 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 13.2nC @ 10V
Max Input Capacitance: 1333pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTB75N03RT4GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB75N03RT4GOS-ND
Single FETs, MOSFETs NTB75N03RT4GOS-ND
N-Channel 25V 9.7A (Ta), 75A (Tc) 1.25W (Ta), 74.4W (Tc) Surface Mount D²PAK

N-Channel 25V 9.7A (Ta), 75A (Tc) 1.25W (Ta), 74.4W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB75N03RT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB75N03RT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB75N03RT4G
MOSFET N-CH 25V 9.7A/75A D2PAK

MOSFET N-CH 25V 9.7A/75A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTB75N03RT4G 060581-NTB75N03RT4G NTB75N03RT4GOS-ND NTB75N03RT4G
Product Name N-Channel 30V 75A 8 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB75N03RT4G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 74400 milliwatts 1250 to 74400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data