onsemi 25V 9.7A MOSFET Transistor NTB75N03R

Description
MOSFET N-CH 25V 9.7A D2PAK Product overview: NTB75N03R from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 9.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB75N03R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 9.7A D2PAK Product overview: NTB75N03R from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 9.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB75N03R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 9.7A MOSFET Transistor
285-NTB75N03R
25V 9.7A MOSFET Transistor 285-NTB75N03R
MOSFET N-CH 25V 9.7A D2PAK Product overview: NTB75N03R from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 9.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB75N03R can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 9.7A D2PAK Product overview: NTB75N03R from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 9.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB75N03R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB75N03R - 139878-NTB75N03R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB75N03R
139878-NTB75N03R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB75N03R 139878-NTB75N03R
Manufacturer: ON Semiconductor Win Source Part Number: 139878-NTB75N03R Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 74.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 9.7A (Ta), 75A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 1333pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 139878-NTB75N03R
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 74.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 9.7A (Ta), 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 13.2nC @ 10V
Max Input Capacitance: 1333pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NTB75N03R 139878-NTB75N03R
Product Name 25V 9.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB75N03R
Polarity N-Channel N-Channel; N-Channel
PD 1250 milliwatts 1250 to 74400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data