Manufacturer: ON Semiconductor
Win Source Part Number: 1083718-NTB65N02RT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.04W (Ta), 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 7.6A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9.5nC @ 4.5V
Max Input Capacitance: 1330pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
N-Channel 25V 7.6A (Tc) 1.04W (Ta), 62.5W (Tc) Surface Mount D2PAK
Power MOSFET 24V, 65 A, N-Channel D2PAK, & TO-220, D2PAK 2 LEAD, 800-REEL Product overview: NTB65N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 65 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 65 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB65N02RT4G can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 7.6A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1083718-NTB65N02RT4G | NTB65N02RT4GOS-ND | 278-NTB65N02RT4G | NTB65N02RT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB65N02RT4G | Single FETs, MOSFETs | N-Channel 24V 65 A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 25 volts | |||
| PD | 1040 to 62500 milliwatts | 62500 milliwatts |